TE Connectivity Terminal, Discrete Socket, 3.61Mm; Insulation Amp Te Connectivity 2-330808-8

Description
TERMINAL, DISCRETE SOCKET, 3.61MM; Insulation:Non Insulated; Mounting Hole Dia:1.04mm; Terminal Plating:Gold; Overall Length:3.61mm; Length - Below Flange:3.25mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
TERMINAL, DISCRETE SOCKET, 3.61MM; Insulation:Non Insulated; Mounting Hole Dia:1.04mm; Terminal Plating:Gold; Overall Length:3.61mm; Length - Below Flange:3.25mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Discrete Socket, 3.61Mm; Insulation Amp Te Connectivity - 39Y8092 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Discrete Socket, 3.61Mm; Insulation Amp Te Connectivity
39Y8092
Terminal, Discrete Socket, 3.61Mm; Insulation Amp Te Connectivity 39Y8092
TERMINAL, DISCRETE SOCKET, 3.61MM; Insulation:Non Insulated; Mounting Hole Dia:1.04mm; Terminal Plating:Gold; Overall Length:3.61mm; Length - Below Flange:3.25mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TERMINAL, DISCRETE SOCKET, 3.61MM; Insulation:Non Insulated; Mounting Hole Dia:1.04mm; Terminal Plating:Gold; Overall Length:3.61mm; Length - Below Flange:3.25mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Discrete Socket, Pc Board; Insulation Amp Te Connectivity - 93F6981 - Newark, An Avnet Company
Chicago, IL, United States
Discrete Socket, Pc Board; Insulation Amp Te Connectivity
93F6981
Discrete Socket, Pc Board; Insulation Amp Te Connectivity 93F6981
DISCRETE SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:1.04mm; Terminal Plating:Gold; Overall Length:3.61mm; Length - Below Flange:3.25mm; Product Range:-; Connector Type:PCB Socket; Contact Material:Beryllium Copper RoHS Compliant: Yes

DISCRETE SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:1.04mm; Terminal Plating:Gold; Overall Length:3.61mm; Length - Below Flange:3.25mm; Product Range:-; Connector Type:PCB Socket; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 39Y8092 93F6981
Product Name Terminal, Discrete Socket, 3.61Mm; Insulation Amp Te Connectivity Discrete Socket, Pc Board; Insulation Amp Te Connectivity
Terminal Type Push On Terminal Push On Terminal
Unlock Full Specs
to access all available technical data