TE Connectivity RF Connectors 2-330312-8

Description
Body Features Body Material : Stainless Steel Body Plating Material : Gold Body Underplating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 6.73 MM  [.265 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Fluoropolymer Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 179A, RG 188A, RG 187, RG 174 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Receptacle RF Interface : Mini Threaded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Plating Material : Gold Body Underplating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 6.73 MM  [.265 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Fluoropolymer Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 179A, RG 188A, RG 187, RG 174 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Receptacle RF Interface : Mini Threaded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 2-330312-8 - TE Connectivity
Berwyn, PA, United States
RF Connectors
2-330312-8
RF Connectors 2-330312-8
Body Features Body Material : Stainless Steel Body Plating Material : Gold Body Underplating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 6.73 MM  [.265 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Fluoropolymer Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 179A, RG 188A, RG 187, RG 174 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Receptacle RF Interface : Mini Threaded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Plating Material : Gold
  • Body Underplating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 6.73 MM  [.265 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : Fluoropolymer

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 179A, RG 188A, RG 187, RG 174
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • RF Connector Style : Receptacle
  • RF Interface : Mini Threaded
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Kit,recpt,min Threaded Amp - Te Connectivity - 17R7535 - Newark, An Avnet Company
Chicago, IL, United States
Kit,recpt,min Threaded Amp - Te Connectivity
17R7535
Kit,recpt,min Threaded Amp - Te Connectivity 17R7535
KIT,RECPT,MIN THREADED

KIT,RECPT,MIN THREADED

Supplier's Site
Kit,recpt,min Threaded Amp - Te Connectivity - 41AJ5781 - Newark, An Avnet Company
Chicago, IL, United States
Kit,recpt,min Threaded Amp - Te Connectivity
41AJ5781
Kit,recpt,min Threaded Amp - Te Connectivity 41AJ5781
KIT,RECPT,MIN THREADED

KIT,RECPT,MIN THREADED

Supplier's Site
RF Connectors / Coaxial Connectors - 2-330312-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2-330312-8
RF Connectors / Coaxial Connectors 2-330312-8
RF Connectors / Coaxial Connectors KIT,RECPT,MIN THREADED

RF Connectors / Coaxial Connectors KIT,RECPT,MIN THREADED

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 2-330312-8 17R7535 2-330312-8
Product Name RF Connectors Kit,recpt,min Threaded Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data