TE Connectivity Coax Connectors 2-330312-2

Description
Body Features Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 6.73 MM  [.265 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Fluoropolymer Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 161, RG 178A, RG 196, RG 178 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Receptacle RF Interface : Mini Threaded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 6.73 MM  [.265 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Fluoropolymer Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 161, RG 178A, RG 196, RG 178 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Receptacle RF Interface : Mini Threaded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2-330312-2 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2-330312-2
Coax Connectors 2-330312-2
Body Features Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 6.73 MM  [.265 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Fluoropolymer Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 161, RG 178A, RG 196, RG 178 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Receptacle RF Interface : Mini Threaded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 6.73 MM  [.265 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : Fluoropolymer

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 161, RG 178A, RG 196, RG 178
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • RF Connector Style : Receptacle
  • RF Interface : Mini Threaded
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
RF Coaxial Panel Mount Connector - 2-330312-2 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
2-330312-2
RF Coaxial Panel Mount Connector 2-330312-2
Miniature Threaded RF Connectors

Miniature Threaded RF Connectors

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 2-330312-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2-330312-2
RF Connectors / Coaxial Connectors 2-330312-2
RF Connectors / Coaxial Connectors JACK

RF Connectors / Coaxial Connectors JACK

Buy Now Datasheet
Miniature Threaded Receptacles Rohs Compliant Amp - Te Connectivity - 50B8827 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Threaded Receptacles Rohs Compliant Amp - Te Connectivity
50B8827
Miniature Threaded Receptacles Rohs Compliant Amp - Te Connectivity 50B8827
MINIATURE THREADED RECEPTACLES ROHS COMPLIANT: NO

MINIATURE THREADED RECEPTACLES ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 2-330312-2 2-330312-2 2-330312-2 50B8827
Product Name Coax Connectors RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors Miniature Threaded Receptacles Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050735-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
RF Connectors - 1059573-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Coax Connectors - 1086009-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Surface Mount
Mounting Board Mount
View Details
2 suppliers