TE Connectivity Foil Terminals 2-329491-2

Description
Contact Features Foil Terminal Type : End Tap Terminal Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 20 Termination Features Accepts Foil Thickness (Max) : 1.44 MM  [.057 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Foil Terminal Type : End Tap Terminal Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 20 Termination Features Accepts Foil Thickness (Max) : 1.44 MM  [.057 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foil Terminals - 2-329491-2 - TE Connectivity
Berwyn, PA, United States
Foil Terminals
2-329491-2
Foil Terminals 2-329491-2
Contact Features Foil Terminal Type : End Tap Terminal Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 20 Termination Features Accepts Foil Thickness (Max) : 1.44 MM  [.057 INCH ] Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Foil Terminal Type : End Tap
  • Terminal Plating Material : Tin

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 20

Termination Features


  • Accepts Foil Thickness (Max) : 1.44 MM  [.057 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2-329491-2
Terminals 2-329491-2
Terminals TERMI-FOIL 12 IN.

Terminals TERMI-FOIL 12 IN.

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 2-329491-2 2-329491-2
Product Name Foil Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160304-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Connector Contacts - 104505-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers