TE Connectivity Foil Terminals 2-329490-2

Description
Contact Features Foil Terminal Type : End Tap Terminal Plating Material : Tin Packaging Features Packaging Method : Carton Packaging Quantity : 25 Termination Features Accepts Foil Thickness (Max) : 1.14 MM  [.045 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Foil Terminal Type : End Tap Terminal Plating Material : Tin Packaging Features Packaging Method : Carton Packaging Quantity : 25 Termination Features Accepts Foil Thickness (Max) : 1.14 MM  [.045 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foil Terminals - 2-329490-2 - TE Connectivity
Berwyn, PA, United States
Foil Terminals
2-329490-2
Foil Terminals 2-329490-2
Contact Features Foil Terminal Type : End Tap Terminal Plating Material : Tin Packaging Features Packaging Method : Carton Packaging Quantity : 25 Termination Features Accepts Foil Thickness (Max) : 1.14 MM  [.045 INCH ] Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Foil Terminal Type : End Tap
  • Terminal Plating Material : Tin

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 25

Termination Features


  • Accepts Foil Thickness (Max) : 1.14 MM  [.045 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2-329490-2
Terminals 2-329490-2
Terminals TERMI-FOIL 12 IN.

Terminals TERMI-FOIL 12 IN.

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 2-329490-2 2-329490-2
Product Name Foil Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1123655-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 26 AWG
View Details
2 suppliers
Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 1-175194-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details