TE Connectivity Coax Contacts 2-329009-1

Description
Body Features Body Angle : Straight Outer Shell Material : Brass Outer Shell Plating Material : Gold over Nickel Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Thickness (MICIN) : 30 Contact Mating Retention : Without Contact Type : Pin RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance Options : Non-Matched Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Other Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : Coaxial Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Connector Type : Coaxial Contacts Product Type : Contact Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Body Angle : Straight Outer Shell Material : Brass Outer Shell Plating Material : Gold over Nickel Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Thickness (MICIN) : 30 Contact Mating Retention : Without Contact Type : Pin RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance Options : Non-Matched Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Other Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : Coaxial Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Connector Type : Coaxial Contacts Product Type : Contact Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Contacts - 2-329009-1 - TE Connectivity
Berwyn, PA, United States
Coax Contacts
2-329009-1
Coax Contacts 2-329009-1
Body Features Body Angle : Straight Outer Shell Material : Brass Outer Shell Plating Material : Gold over Nickel Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Thickness (MICIN) : 30 Contact Mating Retention : Without Contact Type : Pin RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance Options : Non-Matched Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Other Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : Coaxial Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Connector Type : Coaxial Contacts Product Type : Contact Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Angle : Straight
  • Outer Shell Material : Brass
  • Outer Shell Plating Material : Gold over Nickel

Configuration Features


  • Number of Positions : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Mating Retention : Without
  • Contact Type : Pin
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance Options : Non-Matched

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Power

Other


  • Dielectric Material : Polypropylene

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : Coaxial
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Connector Type : Coaxial Contacts
  • Product Type : Contact
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2-329009-1
Product Name Coax Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details
Ring Terminals - 1-1377172-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Ring Terminals - 1-1377172-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 109026-31 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details