TE Connectivity Ring Terminals 2-328976-2

Description
Body Features Insulation Sleeve Color : Blue Stripe Color : Green Terminal & Contact Weight : 1.658 G  [.058 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.3 MM  [.13 INCH ] Compatible Insulation Diameter Range : 1.98 - 3.3 MM  [.078 - .13 INCH ] Product Length : 34.4 MM  [1.355 INCH ] Stud Diameter : 12.7 MM  [.5 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 2.15 Wire Size (AWG) : 14 Wire Size (CMA) : 4234 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M12, 1/2 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Restriction Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Blue Stripe Color : Green Terminal & Contact Weight : 1.658 G  [.058 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.3 MM  [.13 INCH ] Compatible Insulation Diameter Range : 1.98 - 3.3 MM  [.078 - .13 INCH ] Product Length : 34.4 MM  [1.355 INCH ] Stud Diameter : 12.7 MM  [.5 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 2.15 Wire Size (AWG) : 14 Wire Size (CMA) : 4234 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M12, 1/2 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Restriction Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2-328976-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2-328976-2
Ring Terminals 2-328976-2
Body Features Insulation Sleeve Color : Blue Stripe Color : Green Terminal & Contact Weight : 1.658 G  [.058 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.3 MM  [.13 INCH ] Compatible Insulation Diameter Range : 1.98 - 3.3 MM  [.078 - .13 INCH ] Product Length : 34.4 MM  [1.355 INCH ] Stud Diameter : 12.7 MM  [.5 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 2.15 Wire Size (AWG) : 14 Wire Size (CMA) : 4234 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M12, 1/2 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Restriction Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Blue
  • Stripe Color : Green
  • Terminal & Contact Weight : 1.658 G  [.058 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class I
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.3 MM  [.13 INCH ]
  • Compatible Insulation Diameter Range : 1.98 - 3.3 MM  [.078 - .13 INCH ]
  • Product Length : 34.4 MM  [1.355 INCH ]
  • Stud Diameter : 12.7 MM  [.5 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 2.15
  • Wire Size (AWG) : 14
  • Wire Size (CMA) : 4234

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : Yes

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M12, 1/2
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Restriction

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A135552-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A135552-ND
Terminals - Ring Connectors A135552-ND
CONN RING CIRC 14AWG #1/2 CRIMP

CONN RING CIRC 14AWG #1/2 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2-328976-2
Terminals 2-328976-2
Terminals TERMINAL PIDG R IR 14 1/2

Terminals TERMINAL PIDG R IR 14 1/2

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 2-328976-2 A135552-ND 2-328976-2
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627102-1 - TE Connectivity
Specs
Material Unplated
North American 15 to 18 AWG
International 0.7000 to 2.1 mm2
View Details
Connector Contacts - 1-192008-3 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627134-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 17 AWG
View Details
Quick Disconnects - 1-1627025-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 19 AWG
View Details