2-328590-1 -- RING TERMINALS & SPADE TERMINALS
TE ConnectivityRing Terminals & Spade Terminals2-328590-1
Description
Body Features Inspection Slot : No Weight per Piece (G) : .586
Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180
Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Gold
Dimensions Barrel Inside Diameter : 1.55 MM [.061 INCH ] Overall Product Length : 15.88 MM [.625 INCH ] Stud Diameter : 4.34 MM [.171 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 1600 - 2800
Industry Standards Government Qualified : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1
Product Type Features Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC [338 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Inspection Slot : No Weight per Piece (G) : .586
Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180
Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Gold
Dimensions Barrel Inside Diameter : 1.55 MM [.061 INCH ] Overall Product Length : 15.88 MM [.625 INCH ] Stud Diameter : 4.34 MM [.171 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 1600 - 2800
Industry Standards Government Qualified : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1
Product Type Features Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC [338 DEGF ]
Body Features Inspection Slot : No Weight per Piece (G) : .586
Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180
Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Gold
Dimensions Barrel Inside Diameter : 1.55 MM [.061 INCH ] Overall Product Length : 15.88 MM [.625 INCH ] Stud Diameter : 4.34 MM [.171 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 1600 - 2800
Industry Standards Government Qualified : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1
Product Type Features Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC [338 DEGF ]
Body Features
Inspection Slot : No
Weight per Piece (G) : .586
Configuration Features
Number of Holes : 1
Terminal Angle (DEG) : 180
Contact Features
Barrel Type : Closed
Ring & Spade Terminal Type : Ring Tongue
Terminal Orientation : Straight
Terminal Plating Material : Gold
Dimensions
Barrel Inside Diameter : 1.55 MM [.061 INCH ]
Overall Product Length : 15.88 MM [.625 INCH ]
Stud Diameter : 4.34 MM [.171 INCH ]
Tongue Thickness : .79 MM [.031 INCH ]
Wire Size (MMSQ) : .8 - 1.4
Wire Size (AWG) : 18 - 16
Wire Size (CMA) : 1600 - 2800
Industry Standards
Government Qualified : No
Mechanical Attachment
Wire Insulation Support : Without
Operation/Application
Compatible With Wire Base Material : Copper
Compatible With Wire Plating Material : Tin
Heavy Duty : No
Packaging Features
Packaging Method : Loose Piece
Packaging Quantity : 1
Product Type Features
Sealable : No
Stud Size : M4, #8
Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : 170 DEGC [338 DEGF ]