TE Connectivity Splices 2-328308-1

Description
Body Features Insulation Material : Nylon Primary Product Color : Blue Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 11 Contact Features Barrel Type : Closed Contact Base Material : Copper Dimensions Outside Diameter : 3.79 MM  [.235 INCH ] Product Length : 11.3 MM  [.445 INCH ] Recovered Inside Diameter : 22.86 MM  [.9 INCH ] Terminal Material Thickness : .61 MM  [.024 INCH ] Wire Size (CMA) : 2050 - 5180 Wire Size (KCMIL) : 2.05 - 5.18 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Wire Cap Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Primary Product Color : Blue Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 11 Contact Features Barrel Type : Closed Contact Base Material : Copper Dimensions Outside Diameter : 3.79 MM  [.235 INCH ] Product Length : 11.3 MM  [.445 INCH ] Recovered Inside Diameter : 22.86 MM  [.9 INCH ] Terminal Material Thickness : .61 MM  [.024 INCH ] Wire Size (CMA) : 2050 - 5180 Wire Size (KCMIL) : 2.05 - 5.18 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Wire Cap Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 2-328308-1 - TE Connectivity
Berwyn, PA, United States
Splices
2-328308-1
Splices 2-328308-1
Body Features Insulation Material : Nylon Primary Product Color : Blue Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 11 Contact Features Barrel Type : Closed Contact Base Material : Copper Dimensions Outside Diameter : 3.79 MM  [.235 INCH ] Product Length : 11.3 MM  [.445 INCH ] Recovered Inside Diameter : 22.86 MM  [.9 INCH ] Terminal Material Thickness : .61 MM  [.024 INCH ] Wire Size (CMA) : 2050 - 5180 Wire Size (KCMIL) : 2.05 - 5.18 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Wire Cap Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Nylon
  • Primary Product Color : Blue
  • Splice Features : Serrated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 11

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper

Dimensions


  • Outside Diameter : 3.79 MM  [.235 INCH ]
  • Product Length : 11.3 MM  [.445 INCH ]
  • Recovered Inside Diameter : 22.86 MM  [.9 INCH ]
  • Terminal Material Thickness : .61 MM  [.024 INCH ]
  • Wire Size (CMA) : 2050 - 5180
  • Wire Size (KCMIL) : 2.05 - 5.18

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 2500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Accessory Type : Wire Cap
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2-328308-1
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-170140-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers
Connector Contacts - 0662-207-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Quick Disconnects - 100495-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers