Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated
TERMINAL,SOLIS R 16-14 8
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27025TR-ND | 86W1947 | 50M8291 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity | Terminal,solis R 16-14 8 Amp - Te Connectivity |
| Mounting | Free Hanging (In-Line) |