TE Connectivity Splices 2-324469-2

Description
Body Features Primary Product Color : Gray Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 3.81 MICM  [150 MICIN ] Dimensions Barrel Inside Diameter : 31.8 MM  [1.252 INCH ] Outside Diameter (INCH) : 1.518 Product Length : 84.07 MM  [3.31 INCH ] Wire Size (CMA) : 750000 - 850000 Wire Size (KCMIL) : 800 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E13288 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 3.81 MICM  [150 MICIN ] Dimensions Barrel Inside Diameter : 31.8 MM  [1.252 INCH ] Outside Diameter (INCH) : 1.518 Product Length : 84.07 MM  [3.31 INCH ] Wire Size (CMA) : 750000 - 850000 Wire Size (KCMIL) : 800 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E13288 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 2-324469-2 - TE Connectivity
Berwyn, PA, United States
Splices
2-324469-2
Splices 2-324469-2
Body Features Primary Product Color : Gray Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 3.81 MICM  [150 MICIN ] Dimensions Barrel Inside Diameter : 31.8 MM  [1.252 INCH ] Outside Diameter (INCH) : 1.518 Product Length : 84.07 MM  [3.31 INCH ] Wire Size (CMA) : 750000 - 850000 Wire Size (KCMIL) : 800 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E13288 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Configuration : Single to Single

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin
  • Terminal Plating Thickness : 3.81 MICM  [150 MICIN ]

Dimensions


  • Barrel Inside Diameter : 31.8 MM  [1.252 INCH ]
  • Outside Diameter (INCH) : 1.518
  • Product Length : 84.07 MM  [3.31 INCH ]
  • Wire Size (CMA) : 750000 - 850000
  • Wire Size (KCMIL) : 800

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E13288

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - 2-324469-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
2-324469-2-ND
Terminals - Wire Splice Connectors 2-324469-2-ND
CONN SPLICE 800MCM CRIMP AMPOWER

CONN SPLICE 800MCM CRIMP AMPOWER

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 2-324469-2 2-324469-2-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659298-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 1-104505-0 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1-1377173-1 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details