TE Connectivity Splices 2-324467-3

Description
Body Features Primary Product Color : Gray Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 3.81 MICM  [150 MICIN ] Dimensions Barrel Inside Diameter : 27.56 MM  [1.085 INCH ] Outside Diameter (INCH) : 1.316 Product Length : 72.14 MM  [2.84 INCH ] Wire Size (CMA) : 550000 - 650000 Wire Size (KCMIL) : 600 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E13288 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 3.81 MICM  [150 MICIN ] Dimensions Barrel Inside Diameter : 27.56 MM  [1.085 INCH ] Outside Diameter (INCH) : 1.316 Product Length : 72.14 MM  [2.84 INCH ] Wire Size (CMA) : 550000 - 650000 Wire Size (KCMIL) : 600 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E13288 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 2-324467-3 - TE Connectivity
Berwyn, PA, United States
Splices
2-324467-3
Splices 2-324467-3
Body Features Primary Product Color : Gray Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 3.81 MICM  [150 MICIN ] Dimensions Barrel Inside Diameter : 27.56 MM  [1.085 INCH ] Outside Diameter (INCH) : 1.316 Product Length : 72.14 MM  [2.84 INCH ] Wire Size (CMA) : 550000 - 650000 Wire Size (KCMIL) : 600 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E13288 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Configuration : Single to Single

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin
  • Terminal Plating Thickness : 3.81 MICM  [150 MICIN ]

Dimensions


  • Barrel Inside Diameter : 27.56 MM  [1.085 INCH ]
  • Outside Diameter (INCH) : 1.316
  • Product Length : 72.14 MM  [2.84 INCH ]
  • Wire Size (CMA) : 550000 - 650000
  • Wire Size (KCMIL) : 600

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E13288

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - 2-324467-3-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
2-324467-3-ND
Terminals - Wire Splice Connectors 2-324467-3-ND
CONN SPLICE 600MCM CRIMP AMPOWER

CONN SPLICE 600MCM CRIMP AMPOWER

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2-324467-3
Terminals 2-324467-3
Terminals SPLICE BUTT 600MCM

Terminals SPLICE BUTT 600MCM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 2-324467-3 2-324467-3-ND 2-324467-3
Product Name Splices Terminals - Wire Splice Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627154-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 103577-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-160301-8 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 10 to 12 AWG
View Details