TE Connectivity Wire Splice Connectors 2-324461-3

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 4/0 AWG
Request a Quote
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 4/0 AWG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Splice, Ampower Butt 4/0 is designed for large cables and leads, making it suitable for power generation and distribution applications. It features high-quality, seamless tubular copper construction for maximum conductivity and is compliant with RoHS standards. This product accepts a wide range of stranded copper wires, from 6 AWG to 1000 MCM for terminals and up to 1500 MCM for splices. It is certified by Underwriters Laboratories and the Canadian Standards Association, ensuring reliability and safety in various electrical applications. The compression crimping method used for termination provides excellent tensile strength and conductivity, while a special tin plating process inhibits corrosion. This splice is ideal for continuous operation environments, such as generators, motors, and welders.

Datasheet Summary
Powered by GS/AI

The Splice, Ampower Butt 4/0 is designed for large cables and leads, making it suitable for power generation and distribution applications. It features high-quality, seamless tubular copper construction for maximum conductivity and is compliant with RoHS standards. This product accepts a wide range of stranded copper wires, from 6 AWG to 1000 MCM for terminals and up to 1500 MCM for splices. It is certified by Underwriters Laboratories and the Canadian Standards Association, ensuring reliability and safety in various electrical applications. The compression crimping method used for termination provides excellent tensile strength and conductivity, while a special tin plating process inhibits corrosion. This splice is ideal for continuous operation environments, such as generators, motors, and welders.

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 2-324461-3-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
2-324461-3-ND
Wire Splice Connectors 2-324461-3-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 4/0 AWG

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 4/0 AWG

Buy Now Datasheet
Splice,ampower Butt 4/0 Rohs Compliant Amp - Te Connectivity - 15H2658 - Newark, An Avnet Company
Chicago, IL, United States
Splice,ampower Butt 4/0 Rohs Compliant Amp - Te Connectivity
15H2658
Splice,ampower Butt 4/0 Rohs Compliant Amp - Te Connectivity 15H2658
SPLICE,AMPOWER BUTT 4/0 ROHS COMPLIANT: YES

SPLICE,AMPOWER BUTT 4/0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
2-324461-3
Terminals 2-324461-3
Terminals SPLICE BUTT 4/0

Terminals SPLICE BUTT 4/0

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-324461-3-ND 15H2658 2-324461-3
Product Name Wire Splice Connectors Splice,ampower Butt 4/0 Rohs Compliant Amp - Te Connectivity Terminals
Contact Size (AWG) 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products