TE Connectivity Splices 2-324461-3

Description
Body Features Plating Material : Tin Primary Product Color : Gray Primary Product Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 150 Dimensions Barrel Inside Diameter (Min) : 16.71 MM  [.658 INCH ] Outside Diameter (INCH) : .802 Overall Product Length : 48.01 MM  [1.89 INCH ] Wire Size (AWG) : 0000 Wire Size (CMA) : 190000 - 231000 Industry Standards Agency/Standard : UL Agency/Standard Number : E13288 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Other Comment : Tin Plate per ASTM B-545, Splice length is 48.01 [1.89]. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Barrel Style : Standard Compatible With Discrete Wire Type : Stranded Discrete Wire Type : Stranded Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Termination Features Termination Method : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Plating Material : Tin Primary Product Color : Gray Primary Product Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 150 Dimensions Barrel Inside Diameter (Min) : 16.71 MM  [.658 INCH ] Outside Diameter (INCH) : .802 Overall Product Length : 48.01 MM  [1.89 INCH ] Wire Size (AWG) : 0000 Wire Size (CMA) : 190000 - 231000 Industry Standards Agency/Standard : UL Agency/Standard Number : E13288 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Other Comment : Tin Plate per ASTM B-545, Splice length is 48.01 [1.89]. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Barrel Style : Standard Compatible With Discrete Wire Type : Stranded Discrete Wire Type : Stranded Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Termination Features Termination Method : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 2-324461-3 - TE Connectivity
Berwyn, PA, United States
Splices
2-324461-3
Splices 2-324461-3
Body Features Plating Material : Tin Primary Product Color : Gray Primary Product Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 150 Dimensions Barrel Inside Diameter (Min) : 16.71 MM  [.658 INCH ] Outside Diameter (INCH) : .802 Overall Product Length : 48.01 MM  [1.89 INCH ] Wire Size (AWG) : 0000 Wire Size (CMA) : 190000 - 231000 Industry Standards Agency/Standard : UL Agency/Standard Number : E13288 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Other Comment : Tin Plate per ASTM B-545, Splice length is 48.01 [1.89]. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Barrel Style : Standard Compatible With Discrete Wire Type : Stranded Discrete Wire Type : Stranded Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Termination Features Termination Method : Crimp Usage Conditions Insulation Option : Uninsulated

Body Features


  • Plating Material : Tin
  • Primary Product Color : Gray
  • Primary Product Material : Copper

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Configuration : Single to Single

Contact Features


  • Barrel Type : Closed
  • Contact Plating Material : Tin
  • Contact Plating Thickness (MICIN) : 150

Dimensions


  • Barrel Inside Diameter (Min) : 16.71 MM  [.658 INCH ]
  • Outside Diameter (INCH) : .802
  • Overall Product Length : 48.01 MM  [1.89 INCH ]
  • Wire Size (AWG) : 0000
  • Wire Size (CMA) : 190000 - 231000

Industry Standards


  • Agency/Standard : UL
  • Agency/Standard Number : E13288

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Comment : Tin Plate per ASTM B-545, Splice length is 48.01 [1.89].

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Barrel Style : Standard
  • Compatible With Discrete Wire Type : Stranded
  • Discrete Wire Type : Stranded
  • Sealable : No
  • Serrated : Yes
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice

Termination Features


  • Termination Method : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now
Terminals - Wire Splice Connectors - 2-324461-3-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
2-324461-3-ND
Terminals - Wire Splice Connectors 2-324461-3-ND
CONN SPLICE 4/0AWG CRIMP AMPOWER

CONN SPLICE 4/0AWG CRIMP AMPOWER

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 2-324461-3 2-324461-3-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1659252-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details
Splices - 1-1377174-9 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 22 to 26 AWG
International 0.1290 to 0.3260 mm2
View Details
Quick Disconnects - 1-1627154-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details