TE Connectivity Knife Disconnects 2-32446-1

Description
Body Features Body Plating Material : Tin Insulation Material : Nylon Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (KCMIL) : .51 - 3.26 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000 Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Tin Insulation Material : Nylon Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (KCMIL) : .51 - 3.26 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000 Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knife Disconnects - 2-32446-1 - TE Connectivity
Berwyn, PA, United States
Knife Disconnects
2-32446-1
Knife Disconnects 2-32446-1
Body Features Body Plating Material : Tin Insulation Material : Nylon Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (KCMIL) : .51 - 3.26 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000 Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ]

Body Features


  • Body Plating Material : Tin
  • Insulation Material : Nylon

Dimensions


  • Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ]
  • Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ]
  • Wire Size (MMSQ) : .26 - 1.65
  • Wire Size (AWG) : 22 - 16
  • Wire Size (KCMIL) : .51 - 3.26

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Barrel Color : Red

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 5000

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
Buy Now Datasheet
Terminals - Knife Connectors - A135539TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Knife Connectors
A135539TR-ND
Terminals - Knife Connectors A135539TR-ND
CONN KNIFE TERM 16-22 AWG RED

CONN KNIFE TERM 16-22 AWG RED

Buy Now Datasheet
Terminals - Knife Connectors - A135539CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Knife Connectors
A135539CT-ND
Terminals - Knife Connectors A135539CT-ND
CONN KNIFE TERM 16-22 AWG RED

CONN KNIFE TERM 16-22 AWG RED

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 2-32446-1 A135539TR-ND A135539CT-ND
Product Name Knife Disconnects Terminals - Knife Connectors Terminals - Knife Connectors
Features RoHS; Insulated RoHS; Insulated Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-102316-3 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Quick Disconnects - 1-160534-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details
Connector Contacts - 102917-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers