TE Connectivity Ring Connectors 2-324061-5

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Ring Connectors - 2-324061-5-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
2-324061-5-ND
Ring Connectors 2-324061-5-ND
Ring Terminal Connector 8 Stud Circular 8 AWG Crimp

Ring Terminal Connector 8 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-2-324061-5
Electronic Connector 392-2-324061-5
Female Crimp Terminal, Copper, Nickel Plated, 8AWG Product overview: 2-324061-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-324061-5 can be used for catalog matching and distributor lookup.

Female Crimp Terminal, Copper, Nickel Plated, 8AWG Product overview: 2-324061-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-324061-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity - 12H3598 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity
12H3598
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity 12H3598
TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:#8 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud/Tab Size:#8 RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, M4, 8Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity - 18AH0103 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M4, 8Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity
18AH0103
Terminal, Ring Tongue, M4, 8Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity 18AH0103
TERMINAL, RING TONGUE, M4, 8AWG, UNINSUL; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL, RING TONGUE, M4, 8AWG, UNINSUL; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-324061-5 2-324061-5-ND 392-2-324061-5 12H3598
Product Name Ring Connectors Electronic Connector Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-2435-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details