TE Connectivity Splices 2-323994-1

Description
Body Features Insulation Material : Copper, Nylon Primary Product Color : Yellow - Translucent Splice Features : Serrated Terminal & Contact Weight : .411 G  [.014 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.08 MM  [.082 INCH ] Product Length : 22.61 MM  [.89 INCH ] Terminal Material Thickness : .38 MM  [.015 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Wire Size (KCMIL) : .202 - .81 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Copper, Nylon Primary Product Color : Yellow - Translucent Splice Features : Serrated Terminal & Contact Weight : .411 G  [.014 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.08 MM  [.082 INCH ] Product Length : 22.61 MM  [.89 INCH ] Terminal Material Thickness : .38 MM  [.015 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Wire Size (KCMIL) : .202 - .81 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 2-323994-1 - TE Connectivity
Berwyn, PA, United States
Splices
2-323994-1
Splices 2-323994-1
Body Features Insulation Material : Copper, Nylon Primary Product Color : Yellow - Translucent Splice Features : Serrated Terminal & Contact Weight : .411 G  [.014 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.08 MM  [.082 INCH ] Product Length : 22.61 MM  [.89 INCH ] Terminal Material Thickness : .38 MM  [.015 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Wire Size (KCMIL) : .202 - .81 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Copper, Nylon
  • Primary Product Color : Yellow - Translucent
  • Splice Features : Serrated
  • Terminal & Contact Weight : .411 G  [.014 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 8

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.08 MM  [.082 INCH ]
  • Product Length : 22.61 MM  [.89 INCH ]
  • Terminal Material Thickness : .38 MM  [.015 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22
  • Wire Size (CMA) : 202 - 810
  • Wire Size (KCMIL) : .202 - .81

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 4000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A100507TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A100507TR-ND
Terminals - Wire Splice Connectors A100507TR-ND
CONN SPLICE 22-26 AWG CRIMP PIDG

CONN SPLICE 22-26 AWG CRIMP PIDG

Buy Now Datasheet
Terminals - Wire Splice Connectors - A100507CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A100507CT-ND
Terminals - Wire Splice Connectors A100507CT-ND
CONN SPLICE 22-26 AWG CRIMP PIDG

CONN SPLICE 22-26 AWG CRIMP PIDG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 2-323994-1 A100507TR-ND A100507CT-ND
Product Name Splices Terminals - Wire Splice Connectors Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160760-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 26 to 30 AWG
View Details
Quick Disconnects - 1-160304-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details
Terminals - Specialized Connectors - A101930-ND - DigiKey
Specs
Terminal Type Busbar Clip
View Details
2 suppliers