TE Connectivity RF Connector Ferrules 2-323934-2

Description
Body Features Body Plating Material : Tin Primary Product Color : Green Contact Features Ferrule Material : Brass/Copper Ferrule Plating Material : Zinc Dimensions Accepts Wire Insulation Diameter Range : 2.92 - 3.3 MM  [.115 - .13 INCH ] Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58C, RG 141A, RG 223
Request a Quote
Description
Body Features Body Plating Material : Tin Primary Product Color : Green Contact Features Ferrule Material : Brass/Copper Ferrule Plating Material : Zinc Dimensions Accepts Wire Insulation Diameter Range : 2.92 - 3.3 MM  [.115 - .13 INCH ] Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58C, RG 141A, RG 223
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Connector Ferrules - 2-323934-2 - TE Connectivity
Berwyn, PA, United States
RF Connector Ferrules
2-323934-2
RF Connector Ferrules 2-323934-2
Body Features Body Plating Material : Tin Primary Product Color : Green Contact Features Ferrule Material : Brass/Copper Ferrule Plating Material : Zinc Dimensions Accepts Wire Insulation Diameter Range : 2.92 - 3.3 MM  [.115 - .13 INCH ] Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58C, RG 141A, RG 223

Body Features


  • Body Plating Material : Tin
  • Primary Product Color : Green

Contact Features


  • Ferrule Material : Brass/Copper
  • Ferrule Plating Material : Zinc

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.92 - 3.3 MM  [.115 - .13 INCH ]

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 58C, RG 141A, RG 223
Buy Now
T-Shield,sn,green,.115-.130 Rohs Compliant Amp - Te Connectivity - 12H3594 - Newark, An Avnet Company
Chicago, IL, United States
T-Shield,sn,green,.115-.130 Rohs Compliant Amp - Te Connectivity
12H3594
T-Shield,sn,green,.115-.130 Rohs Compliant Amp - Te Connectivity 12H3594
T-SHIELD,SN,GREEN,.1 15-.130 ROHS COMPLIANT: YES

T-SHIELD,SN,GREEN,.115-.130 ROHS COMPLIANT: YES

Supplier's Site
Amp - Te Connectivity - 18X4477 - Newark, An Avnet Company
Chicago, IL, United States
Amp - Te Connectivity
18X4477
Amp - Te Connectivity 18X4477
Amp - Te Connectivity

Amp - Te Connectivity

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 2-323934-2 12H3594
Product Name RF Connector Ferrules T-Shield,sn,green,.115-.130 Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data