TE Connectivity RF Connector Ferrules 2-323931-2

Description
Body Features Body Plating Material : Tin Color Code : Tin Contact Features Ferrule Material : Brass/Copper Ferrule Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 1.5 - 2.16 MM  [.059 - .085 INCH ] Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 174 Connector Type : Shielded Wire Crimp
Request a Quote Datasheet
Description
Body Features Body Plating Material : Tin Color Code : Tin Contact Features Ferrule Material : Brass/Copper Ferrule Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 1.5 - 2.16 MM  [.059 - .085 INCH ] Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 174 Connector Type : Shielded Wire Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connector Ferrules - 2-323931-2 - TE Connectivity
Berwyn, PA, United States
RF Connector Ferrules
2-323931-2
RF Connector Ferrules 2-323931-2
Body Features Body Plating Material : Tin Color Code : Tin Contact Features Ferrule Material : Brass/Copper Ferrule Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 1.5 - 2.16 MM  [.059 - .085 INCH ] Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 174 Connector Type : Shielded Wire Crimp

Body Features


  • Body Plating Material : Tin
  • Color Code : Tin

Contact Features


  • Ferrule Material : Brass/Copper
  • Ferrule Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.5 - 2.16 MM  [.059 - .085 INCH ]

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 174
  • Connector Type : Shielded Wire Crimp
Buy Now
Coaxial Connector (RF) Accessories - 2-323931-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
2-323931-2-ND
Coaxial Connector (RF) Accessories 2-323931-2-ND
Connector Ferrule For RG-174 Cable

Connector Ferrule For RG-174 Cable

Buy Now Datasheet
Termashield,sn, .059-.085 Amp - Te Connectivity - 84R6919 - Newark, An Avnet Company
Chicago, IL, United States
Termashield,sn, .059-.085 Amp - Te Connectivity
84R6919
Termashield,sn, .059-.085 Amp - Te Connectivity 84R6919
TERMASHIELD,SN, .059-.085

TERMASHIELD,SN, .059-.085

Supplier's Site
Coaxial Connector (RF) Accessories - 2-323931-2 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
2-323931-2
Coaxial Connector (RF) Accessories 2-323931-2
CONN FERRULE RG/U 174 CRIMP TIN

CONN FERRULE RG/U 174 CRIMP TIN

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 2-323931-2 2-323931-2-ND 84R6919 2-323931-2
Product Name RF Connector Ferrules Coaxial Connector (RF) Accessories Termashield,sn, .059-.085 Amp - Te Connectivity Coaxial Connector (RF) Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1050799-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
RF Connectors - 1050532-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
Coax Connectors - 1053423-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
RF Connectors - 1053111-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers