TE Connectivity Ring Terminals 2-323914-1

Description
Body Features Terminal & Contact Weight : .286 G  [.01 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.08 MM  [.082 INCH ] Compatible Insulation Diameter Range : 1.27 - 2.08 MM  [.05 - .082 INCH ] Product Length : 16.41 MM  [.646 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .1 - .41 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 4000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2.5, #4 Terminal Features : Inspection Slot Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .286 G  [.01 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.08 MM  [.082 INCH ] Compatible Insulation Diameter Range : 1.27 - 2.08 MM  [.05 - .082 INCH ] Product Length : 16.41 MM  [.646 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .1 - .41 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 4000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2.5, #4 Terminal Features : Inspection Slot Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2-323914-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2-323914-1
Ring Terminals 2-323914-1
Body Features Terminal & Contact Weight : .286 G  [.01 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.08 MM  [.082 INCH ] Compatible Insulation Diameter Range : 1.27 - 2.08 MM  [.05 - .082 INCH ] Product Length : 16.41 MM  [.646 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .1 - .41 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 4000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2.5, #4 Terminal Features : Inspection Slot Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : .286 G  [.01 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 2.08 MM  [.082 INCH ]
  • Compatible Insulation Diameter Range : 1.27 - 2.08 MM  [.05 - .082 INCH ]
  • Product Length : 16.41 MM  [.646 INCH ]
  • Stud Diameter : 3.02 MM  [.119 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .1 - .41
  • Wire Size (AWG) : 26 - 22
  • Wire Size (CMA) : 202 - 810

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 4000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M2.5, #4
  • Terminal Features : Inspection Slot
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A100505CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100505CT-ND
Terminals - Ring Connectors A100505CT-ND
CONN RING CIRC 22-26AWG #4 CRIMP

CONN RING CIRC 22-26AWG #4 CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A100505TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100505TR-ND
Terminals - Ring Connectors A100505TR-ND
CONN RING CIRC 22-26AWG #4 CRIMP

CONN RING CIRC 22-26AWG #4 CRIMP

Buy Now Datasheet
CUT STRIP - TERMINAL,PIDG R 26-22 4 - 2-323914-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
CUT STRIP - TERMINAL,PIDG R 26-22 4
2-323914-1
CUT STRIP - TERMINAL,PIDG R 26-22 4 2-323914-1
CUT STRIP - TERMINAL,PIDG R 26-22 4

CUT STRIP - TERMINAL,PIDG R 26-22 4

Buy Now

Technical Specifications

  TE Connectivity DigiKey DigiKey Heilind Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 2-323914-1 A100505CT-ND A100505TR-ND 2-323914-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors CUT STRIP - TERMINAL,PIDG R 26-22 4
Material Tin Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Power Contacts - 1-1766663-0 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 1-1659301-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 14 AWG
View Details
Connector Contacts - 0662-207-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 1-1747501-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details