TE Connectivity Ring Connectors 2-323912-1

Description
Ring Terminal Connector 2 Stud Circular 22-26 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 2 Stud Circular 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A0879TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0879TR-ND
Ring Connectors A0879TR-ND
Ring Terminal Connector 2 Stud Circular 22-26 AWG Crimp

Ring Terminal Connector 2 Stud Circular 22-26 AWG Crimp

Buy Now Datasheet
Ring Connectors - A0879CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0879CT-ND
Ring Connectors A0879CT-ND
Ring Terminal Connector 2 Stud Circular 22-26 AWG Crimp

Ring Terminal Connector 2 Stud Circular 22-26 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #2, Yel, 22Awg; Stud Size - Metric Amp - Te Connectivity - 69AH6173 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #2, Yel, 22Awg; Stud Size - Metric Amp - Te Connectivity
69AH6173
Terminal, Ring Tongue, #2, Yel, 22Awg; Stud Size - Metric Amp - Te Connectivity 69AH6173
TERMINAL, RING TONGUE, #2, YEL, 22AWG; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:22AWG; Conductor Area CSA:0.41mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #2, YEL, 22AWG; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:22AWG; Conductor Area CSA:0.41mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A0879TR-ND 69AH6173
Product Name Ring Connectors Terminal, Ring Tongue, #2, Yel, 22Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-1611/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details