TE Connectivity
Ring Terminals
2-323745-6
Description
Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 3.28 MM [.129 INCH ] Product Length : 18.77 MM [.739 INCH ] Stud Diameter : 4.34 MM [.171 INCH ] Tongue Thickness : .99 MM [.039 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100
Packaging Features Packaging Method : Tape & Reel
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 649 DEGC [0 - 1200 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 3.28 MM [.129 INCH ] Product Length : 18.77 MM [.739 INCH ] Stud Diameter : 4.34 MM [.171 INCH ] Tongue Thickness : .99 MM [.039 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100
Packaging Features Packaging Method : Tape & Reel
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 649 DEGC [0 - 1200 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 3.28 MM [.129 INCH ] Product Length : 18.77 MM [.739 INCH ] Stud Diameter : 4.34 MM [.171 INCH ] Tongue Thickness : .99 MM [.039 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100
Packaging Features Packaging Method : Tape & Reel
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 649 DEGC [0 - 1200 DEGF ]
Contact Features
- Barrel Type : Closed
- Contact Underplating Material : None
- Terminal Orientation : Straight
- Terminal Plating Material : Nickel
Dimensions
- Barrel Inside Diameter : 3.28 MM [.129 INCH ]
- Product Length : 18.77 MM [.739 INCH ]
- Stud Diameter : 4.34 MM [.171 INCH ]
- Tongue Thickness : .99 MM [.039 INCH ]
- Wire Size (MMSQ) : 2.62 - 6.64
- Wire Size (AWG) : 12 - 10
- Wire Size (CMA) : 5180 - 13100
Packaging Features
- Packaging Method : Tape & Reel
Product Type Features
- Ring Terminal Product Type : Closed Ring Tongue Terminal
- Sealable : No
- Stud Size : M4
- Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : 0 - 649 DEGC [0 - 1200 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2-323745-6 |
|
Product Name
|
Ring Terminals |
|
Material
|
Nickel
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 to 24 AWG
International
0.2500 to 0.5000 mm2
View Details
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details