TE Connectivity Splices 2-323698-1

Description
Body Features Primary Product Color : Orange Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Nickel Dimensions Barrel Inside Diameter : 3.4 MM  [.134 INCH ] Product Length : 19.43 MM  [.765 INCH ] Terminal Material Thickness : 1.07 MM  [.042 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Wire Size (KCMIL) : 5.18 - 13.1 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Orange Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Nickel Dimensions Barrel Inside Diameter : 3.4 MM  [.134 INCH ] Product Length : 19.43 MM  [.765 INCH ] Terminal Material Thickness : 1.07 MM  [.042 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Wire Size (KCMIL) : 5.18 - 13.1 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 2-323698-1 - TE Connectivity
Berwyn, PA, United States
Splices
2-323698-1
Splices 2-323698-1
Body Features Primary Product Color : Orange Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Nickel Dimensions Barrel Inside Diameter : 3.4 MM  [.134 INCH ] Product Length : 19.43 MM  [.765 INCH ] Terminal Material Thickness : 1.07 MM  [.042 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Wire Size (KCMIL) : 5.18 - 13.1 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Body Features


  • Primary Product Color : Orange
  • Splice Features : Serrated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Nickel

Dimensions


  • Barrel Inside Diameter : 3.4 MM  [.134 INCH ]
  • Product Length : 19.43 MM  [.765 INCH ]
  • Terminal Material Thickness : 1.07 MM  [.042 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100
  • Wire Size (KCMIL) : 5.18 - 13.1

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2-323698-1
Product Name Splices
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-104505-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-163084-0 - TE Connectivity
Specs
Features RoHS
North American 15 to 18 AWG
International 0.7500 to 1.5 mm2
View Details