TE Connectivity Ring Connectors 2-321895-2

Description
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A135517-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A135517-ND
Ring Connectors A135517-ND
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #8, Crimp, Grey; Stud Size - Metric Te Connectivity - 52K3456 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Grey; Stud Size - Metric Te Connectivity
52K3456
Terminal, Ring Tongue, #8, Crimp, Grey; Stud Size - Metric Te Connectivity 52K3456
TERMINAL, RING TONGUE, #8, CRIMP, GREY; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:DIAMOND GRIP, STRATO-THERM Series; Insulator Colour:-; Contact Material:NickelRoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP, GREY; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:DIAMOND GRIP, STRATO-THERM Series; Insulator Colour:-; Contact Material:NickelRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A135517-ND 52K3456
Product Name Ring Connectors Terminal, Ring Tongue, #8, Crimp, Grey; Stud Size - Metric Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details