Configuration Features Number of Holes : 1
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 1.55 MM [.061 INCH ] Product Length : 14.58 MM [.574 INCH ] Stud Diameter : 3.68 MM [.145 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 592.06 - 1776.17
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 649 DEGC [0 - 1200 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 1.55 MM [.061 INCH ] Product Length : 14.58 MM [.574 INCH ] Stud Diameter : 3.68 MM [.145 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 592.06 - 1776.17
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 649 DEGC [0 - 1200 DEGF ]
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 1.55 MM [.061 INCH ] Product Length : 14.58 MM [.574 INCH ] Stud Diameter : 3.68 MM [.145 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 592.06 - 1776.17
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 649 DEGC [0 - 1200 DEGF ]
Configuration Features
Number of Holes : 1
Contact Features
Barrel Type : Closed
Terminal Orientation : Straight
Terminal Plating Material : Nickel
Dimensions
Barrel Inside Diameter : 1.55 MM [.061 INCH ]
Product Length : 14.58 MM [.574 INCH ]
Stud Diameter : 3.68 MM [.145 INCH ]
Tongue Thickness : .79 MM [.031 INCH ]
Wire Size (MMSQ) : .3 - .9
Wire Size (AWG) : 22 - 18
Wire Size (CMA) : 592.06 - 1776.17
Industry Standards
Government Qualified Terminal : No
Mechanical Attachment
Wire Insulation Support : Without
Packaging Features
Packaging Method : Loose Piece
Packaging Quantity : 1000
Product Type Features
Ring Terminal Product Type : Closed Ring Tongue Terminal
Sealable : No
Stud Size : #6, M3.5
Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : 0 - 649 DEGC [0 - 1200 DEGF ]