TE Connectivity Terminals - Ring Connectors 2-321600-1

Description
CONN RING CIRC 2AWG #3/8 CRIMP
Request a Quote Datasheet
Description
CONN RING CIRC 2AWG #3/8 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 2-321600-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
2-321600-1-ND
Terminals - Ring Connectors 2-321600-1-ND
CONN RING CIRC 2AWG #3/8 CRIMP

CONN RING CIRC 2AWG #3/8 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2-321600-1
Terminals 2-321600-1
Terminals SOLISTRND RNG 2W 3/8

Terminals SOLISTRND RNG 2W 3/8

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 2-321600-1-ND 2-321600-1
Product Name Terminals - Ring Connectors Terminals
Terminal Type Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0603-16-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Insulated Ferrules - 2786.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details