TE Connectivity Ring Connectors 2-321598-3

Description
Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A100498CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100498CT-ND
Ring Connectors A100498CT-ND
Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp

Buy Now Datasheet
Ring Connectors - A100498TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100498TR-ND
Ring Connectors A100498TR-ND
Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-2-321598-3
Electronic Connector 392-2-321598-3
Ring Tongue Terminal 6AWG Copper 29.67mm Tin T/R Product overview: 2-321598-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-321598-3 can be used for catalog matching and distributor lookup.

Ring Tongue Terminal 6AWG Copper 29.67mm Tin T/R Product overview: 2-321598-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-321598-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring Tongue, #6, 6Awg; Stud Size - Metric Amp - Te Connectivity - 69AH6046 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 6Awg; Stud Size - Metric Amp - Te Connectivity
69AH6046
Terminal, Ring Tongue, #6, 6Awg; Stud Size - Metric Amp - Te Connectivity 69AH6046
TERMINAL, RING TONGUE, #6, 6AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, 6AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal,solis R 6 1/4 Tape Rohs Compliant Amp - Te Connectivity - 17H0892 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R 6 1/4 Tape Rohs Compliant Amp - Te Connectivity
17H0892
Terminal,solis R 6 1/4 Tape Rohs Compliant Amp - Te Connectivity 17H0892
TERMINAL,SOLIS R 6 1/4 TAPE ROHS COMPLIANT: YES

TERMINAL,SOLIS R 6 1/4 TAPE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100498CT-ND 392-2-321598-3 69AH6046 17H0892
Product Name Ring Connectors Electronic Connector Terminal, Ring Tongue, #6, 6Awg; Stud Size - Metric Amp - Te Connectivity Terminal,solis R 6 1/4 Tape Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN-style Twin-contact Connectors)   - XC5C-9682-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
2 suppliers
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Electronic Connector - 419-1327FP-BK - ERSAELECTRONICS PTE. LTD.
Anderson Power Products
Specs
Voltage Rating 600 volts
Current Rating 55.0 amps
View Details
2 suppliers
MDHC Series: DC TO 40 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details