TE Connectivity Ring Connectors 2-321045-1

Description
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A0889TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0889TR-ND
Ring Connectors A0889TR-ND
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Ring Connectors - A0889CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0889CT-ND
Ring Connectors A0889CT-ND
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects -Terminals Ring Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminals Ring Connectors
Connectors, Interconnects -Terminals Ring Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Terminals Ring Connectors Series: PIDG Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Terminal Type: Circular Stud/Tab Size: 1/4 Stud Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.469" (11.91mm) Mounting Type: Free Hanging (In-Line)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Terminals Ring Connectors
Series: PIDG
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Terminal Type: Circular
Stud/Tab Size: 1/4 Stud
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.469" (11.91mm)
Mounting Type: Free Hanging (In-Line)

Buy Now Datasheet
Ring Connectors - 2-321045-1 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
2-321045-1
Ring Connectors 2-321045-1
CONN RING CIRC 14-16AWG #1/4

CONN RING CIRC 14-16AWG #1/4

Supplier's Site Datasheet
Terminal, Ring Tongue, 0.25
Chicago, IL, United States
Terminal, Ring Tongue, 0.25", Crimp, Blue; Stud Size - Metric Amp - Te Connectivity
30AC3740
Terminal, Ring Tongue, 0.25", Crimp, Blue; Stud Size - Metric Amp - Te Connectivity 30AC3740
TERMINAL, RING TONGUE, 0.25", CRIMP, BLUE; STUD SIZE - METRIC:M6; STUD SIZE - IMPERIAL:1/4"; PRODUCT RANGE:PIDG SERIES; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2MM ; INSULATOR MATERIAL:NYLON (POLYAMIDE); INSULATOR COLOUR:BLUE ROHS COMPLIANT: YES

TERMINAL, RING TONGUE, 0.25", CRIMP, BLUE; STUD SIZE - METRIC:M6; STUD SIZE - IMPERIAL:1/4"; PRODUCT RANGE:PIDG SERIES; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2MM ; INSULATOR MATERIAL:NYLON (POLYAMIDE); INSULATOR COLOUR:BLUE ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 14Awg; Stud Size - Metric Amp - Te Connectivity
98X4777
Terminal, Ring Tongue, 1/4", 14Awg; Stud Size - Metric Amp - Te Connectivity 98X4777
TERMINAL, RING TONGUE, 1/4", 14AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 14AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Pidg 16-14 R 1/4; Tape Rohs Compliant Amp - Te Connectivity - 41AH1720 - Newark, An Avnet Company
Chicago, IL, United States
Pidg 16-14 R 1/4; Tape Rohs Compliant Amp - Te Connectivity
41AH1720
Pidg 16-14 R 1/4; Tape Rohs Compliant Amp - Te Connectivity 41AH1720
PIDG 16-14 R 1/4; TAPE ROHS COMPLIANT: YES

PIDG 16-14 R 1/4; TAPE ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", Blu, 14Awg Rohs Compliant Amp - Te Connectivity
51AK9667
Terminal, Ring Tongue, 1/4", Blu, 14Awg Rohs Compliant Amp - Te Connectivity 51AK9667
TERMINAL, RING TONGUE, 1/4", BLU, 14AWG ROHS COMPLIANT: YES

TERMINAL, RING TONGUE, 1/4", BLU, 14AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0889TR-ND 2-321045-1 30AC3740 41AH1720
Product Name Ring Connectors Connectors, Interconnects -Terminals Ring Connectors Ring Connectors Terminal, Ring Tongue, 0.25", Crimp, Blue; Stud Size - Metric Amp - Te Connectivity Pidg 16-14 R 1/4; Tape Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products