TE Connectivity Ring Terminals & Spade Terminals 2-321013-1

Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.08 MM  [.082 INCH ] Accepts Insulation Diameter Range : 1.27 - 2.08 MM  [.05 - .082 INCH ] Overall Product Length : 13.34 MM  [.525 INCH ] Stud Diameter : 1.7 MM  [.067 INCH ] Tongue Thickness : .46 MM  [.018 INCH ] Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Tape & Reel Product Type Features Sealable : No Stud Size : #0 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.08 MM  [.082 INCH ] Accepts Insulation Diameter Range : 1.27 - 2.08 MM  [.05 - .082 INCH ] Overall Product Length : 13.34 MM  [.525 INCH ] Stud Diameter : 1.7 MM  [.067 INCH ] Tongue Thickness : .46 MM  [.018 INCH ] Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Tape & Reel Product Type Features Sealable : No Stud Size : #0 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 2-321013-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
2-321013-1
Ring Terminals & Spade Terminals 2-321013-1
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.08 MM  [.082 INCH ] Accepts Insulation Diameter Range : 1.27 - 2.08 MM  [.05 - .082 INCH ] Overall Product Length : 13.34 MM  [.525 INCH ] Stud Diameter : 1.7 MM  [.067 INCH ] Tongue Thickness : .46 MM  [.018 INCH ] Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Tape & Reel Product Type Features Sealable : No Stud Size : #0 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Configuration Features


  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : None
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter (Max) : 2.08 MM  [.082 INCH ]
  • Accepts Insulation Diameter Range : 1.27 - 2.08 MM  [.05 - .082 INCH ]
  • Overall Product Length : 13.34 MM  [.525 INCH ]
  • Stud Diameter : 1.7 MM  [.067 INCH ]
  • Tongue Thickness : .46 MM  [.018 INCH ]
  • Wire Size (AWG) : 26 - 22
  • Wire Size (CMA) : 202 - 810

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Sealable : No
  • Stud Size : #0
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2-321013-1
Product Name Ring Terminals & Spade Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1377174-9 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 22 to 26 AWG
International 0.1290 to 0.3260 mm2
View Details
Tap, Straight, 2.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4186 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Ring Terminals & Spade Terminals - 1-1627171-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
International 0.4000 to 1.5 mm2
View Details
Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details