TE Connectivity Ring Connectors 2-320882-1

Description
Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27228TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27228TR-ND
Ring Connectors A27228TR-ND
Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A27228CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27228CT-ND
Ring Connectors A27228CT-ND
Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #4, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 12H3580 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #4, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
12H3580
Terminal, Ring Tongue, #4, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 12H3580
TERMINAL, RING TONGUE, #4, CRIMP, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #4, CRIMP, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Ring Connectors - 2-320882-1 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
2-320882-1
Ring Connectors 2-320882-1
CONN RING CIRC 16-22AWG #4 CRIMP

CONN RING CIRC 16-22AWG #4 CRIMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27228TR-ND 12H3580 2-320882-1
Product Name Ring Connectors Terminal, Ring Tongue, #4, Crimp, Red; Stud Size - Metric Amp - Te Connectivity Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details