TE Connectivity Ring Terminals 2-320631-1

Description
Body Features Insulation Sleeve Color : Yellow Stripe Color : Black Terminal & Contact Weight : 4.32 G  [.16 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 5.84 MM  [.23 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.84 MM  [.15 - .23 INCH ] Product Length : 24.21 MM  [.953 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3.5, #6 Terminal Features : Heavy Duty Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Yellow Stripe Color : Black Terminal & Contact Weight : 4.32 G  [.16 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 5.84 MM  [.23 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.84 MM  [.15 - .23 INCH ] Product Length : 24.21 MM  [.953 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3.5, #6 Terminal Features : Heavy Duty Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2-320631-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2-320631-1
Ring Terminals 2-320631-1
Body Features Insulation Sleeve Color : Yellow Stripe Color : Black Terminal & Contact Weight : 4.32 G  [.16 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 5.84 MM  [.23 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.84 MM  [.15 - .23 INCH ] Product Length : 24.21 MM  [.953 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3.5, #6 Terminal Features : Heavy Duty Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Yellow
  • Stripe Color : Black
  • Terminal & Contact Weight : 4.32 G  [.16 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 5.84 MM  [.23 INCH ]
  • Compatible Insulation Diameter Range : 3.81 - 5.84 MM  [.15 - .23 INCH ]
  • Product Length : 24.21 MM  [.953 INCH ]
  • Stud Diameter : 3.51 MM  [.138 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 2000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M3.5, #6
  • Terminal Features : Heavy Duty
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A100495TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100495TR-ND
Terminals - Ring Connectors A100495TR-ND
CONN RING CIRC 14-16AWG #6 CRIMP

CONN RING CIRC 14-16AWG #6 CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A100495CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100495CT-ND
Terminals - Ring Connectors A100495CT-ND
CONN RING CIRC 14-16AWG #6 CRIMP

CONN RING CIRC 14-16AWG #6 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2-320631-1
Terminals 2-320631-1
Terminals RING 16-14AWG #6 TIN

Terminals RING 16-14AWG #6 TIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 2-320631-1 A100495TR-ND A100495CT-ND 2-320631-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160301-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 12 AWG
View Details
4 suppliers
Connector Contacts - 0641-1-2031P - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.2500 to 0.5000 mm2
View Details
Power Terminals - 114583-000 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0810 to 0.2050 mm2
View Details
Spade Terminals - 1-1377173-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers