TE Connectivity Ring Connectors 2-320630-2

Description
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A09036TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A09036TR-ND
Ring Connectors A09036TR-ND
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Ring Connectors - A09036CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A09036CT-ND
Ring Connectors A09036CT-ND
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, Yel, 14Awg; Stud Size - Metric Amp - Te Connectivity - 69AH6172 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Yel, 14Awg; Stud Size - Metric Amp - Te Connectivity
69AH6172
Terminal, Ring Tongue, #10, Yel, 14Awg; Stud Size - Metric Amp - Te Connectivity 69AH6172
TERMINAL, RING TONGUE, #10, YEL, 14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:PIDG Series; Insulator Colour:Yellow, Black Stripe RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, YEL, 14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:PIDG Series; Insulator Colour:Yellow, Black Stripe RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A09036TR-ND 69AH6172
Product Name Ring Connectors Terminal, Ring Tongue, #10, Yel, 14Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1264-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 22 AWG
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details