TE Connectivity Ring Connectors 2-320619-1

Description
Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A28107CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28107CT-ND
Ring Connectors A28107CT-ND
Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Ring Connectors - A28107TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28107TR-ND
Ring Connectors A28107TR-ND
Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, M3.5, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity - 90F6271 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M3.5, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity
90F6271
Terminal, Ring Tongue, M3.5, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity 90F6271
TERMINAL, RING TONGUE, M3.5, CRIMP, BLUE; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, M3.5, CRIMP, BLUE; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Ring Connectors - 2-320619-1 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
2-320619-1
Ring Connectors 2-320619-1
CONN RING CIRC 14-16AWG #6 CRIMP

CONN RING CIRC 14-16AWG #6 CRIMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A28107CT-ND 90F6271 2-320619-1
Product Name Ring Connectors Terminal, Ring Tongue, M3.5, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details