TE Connectivity Ring Terminals 2-320577-3

Description
Body Features Terminal & Contact Weight : 3.472 G  [.118 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 5.84 MM  [.23 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.84 MM  [.15 - .23 INCH ] Product Length : 35.92 MM  [1.414 INCH ] Stud Diameter : 9.53 MM  [.375 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 3.472 G  [.118 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 5.84 MM  [.23 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.84 MM  [.15 - .23 INCH ] Product Length : 35.92 MM  [1.414 INCH ] Stud Diameter : 9.53 MM  [.375 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2-320577-3 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2-320577-3
Ring Terminals 2-320577-3
Body Features Terminal & Contact Weight : 3.472 G  [.118 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 5.84 MM  [.23 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.84 MM  [.15 - .23 INCH ] Product Length : 35.92 MM  [1.414 INCH ] Stud Diameter : 9.53 MM  [.375 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : 3.472 G  [.118 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 5.84 MM  [.23 INCH ]
  • Compatible Insulation Diameter Range : 3.81 - 5.84 MM  [.15 - .23 INCH ]
  • Product Length : 35.92 MM  [1.414 INCH ]
  • Stud Diameter : 9.53 MM  [.375 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 3/8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A28142CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A28142CT-ND
Terminals - Ring Connectors A28142CT-ND
CONN RING CIRC 10-12AWG #3/8

CONN RING CIRC 10-12AWG #3/8

Buy Now Datasheet
Terminals - Ring Connectors - A28142TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A28142TR-ND
Terminals - Ring Connectors A28142TR-ND
CONN RING CIRC 10-12AWG #3/8

CONN RING CIRC 10-12AWG #3/8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2-320577-3
Terminals 2-320577-3
Terminals TERMINAL PIDG R 12-1

Terminals TERMINAL PIDG R 12-1

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 2-320577-3 A28142CT-ND A28142TR-ND 2-320577-3
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627154-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 1-1600960-7 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details