TE Connectivity Ring Connectors 2-320576-1

Description
Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A28144TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28144TR-ND
Ring Connectors A28144TR-ND
Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Connectors - A28144CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28144CT-ND
Ring Connectors A28144CT-ND
Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
2-320576-1 Rohs Compliant Amp - Te Connectivity - 82AC1149 - Newark, An Avnet Company
Chicago, IL, United States
2-320576-1 Rohs Compliant Amp - Te Connectivity
82AC1149
2-320576-1 Rohs Compliant Amp - Te Connectivity 82AC1149
2-320576-1 ROHS COMPLIANT: YES

2-320576-1 ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, 0.313
Chicago, IL, United States
Terminal, Ring Tongue, 0.313", Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity
86W1943
Terminal, Ring Tongue, 0.313", Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity 86W1943
TERMINAL, RING TONGUE, 0.313", CRIMP, YELLOW; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, 0.313", CRIMP, YELLOW; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A28144TR-ND 82AC1149 86W1943
Product Name Ring Connectors 2-320576-1 Rohs Compliant Amp - Te Connectivity Terminal, Ring Tongue, 0.313", Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details