TE Connectivity Ring Connectors 2-320575-2

Description
Ring Terminal Connector 5/16 Stud Circular 16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Circular 16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 2-320575-2-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
2-320575-2-ND
Ring Connectors 2-320575-2-ND
Ring Terminal Connector 5/16 Stud Circular 16 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 16 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
300V Electronic Connector
392-2-320575-2
300V Electronic Connector 392-2-320575-2
16AWG Copper Ring Terminal, Blue Nylon Insulated, Crimp, 300V Product overview: 2-320575-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-320575-2 can be used for catalog matching and distributor lookup.

16AWG Copper Ring Terminal, Blue Nylon Insulated, Crimp, 300V Product overview: 2-320575-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-320575-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring Tongue 5/16In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity - 12H3575 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue 5/16In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity
12H3575
Terminal, Ring Tongue 5/16In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity 12H3575
TERMINAL, RING TONGUE 5/16IN, CRIMP BLUE; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:1.4mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE 5/16IN, CRIMP BLUE; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:1.4mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-320575-2-ND 392-2-320575-2 12H3575
Product Name Ring Connectors 300V Electronic Connector Terminal, Ring Tongue 5/16In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 0266A03PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
View Details
Wire to Board - 34.112-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-1811-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details