TE Connectivity Ring Connectors 2-320572-3

Description
Ring Terminal Connector 5/16 Stud Circular 20 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Circular 20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 2-320572-3-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
2-320572-3-ND
Ring Connectors 2-320572-3-ND
Ring Terminal Connector 5/16 Stud Circular 20 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 20 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 5/16In, Crimp Red; Stud Size - Metric Amp - Te Connectivity - 12H3569 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 5/16In, Crimp Red; Stud Size - Metric Amp - Te Connectivity
12H3569
Terminal, Ring Tongue, 5/16In, Crimp Red; Stud Size - Metric Amp - Te Connectivity 12H3569
TERMINAL, RING TONGUE, 5/16IN, CRIMP RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16IN, CRIMP RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal,pidg R Ir 20 5/16 Rohs Compliant Amp - Te Connectivity - 75AC6647 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg R Ir 20 5/16 Rohs Compliant Amp - Te Connectivity
75AC6647
Terminal,pidg R Ir 20 5/16 Rohs Compliant Amp - Te Connectivity 75AC6647
TERMINAL,PIDG R IR 20 5/16 ROHS COMPLIANT: YES

TERMINAL,PIDG R IR 20 5/16 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-320572-3-ND 12H3569 75AC6647
Product Name Ring Connectors Terminal, Ring Tongue, 5/16In, Crimp Red; Stud Size - Metric Amp - Te Connectivity Terminal,pidg R Ir 20 5/16 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Contacts - 114360G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-108-465-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers