TE Connectivity Stud Size - Metric Amp - Te Connectivity 2-320571-5.

Description
Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:20AWG; Conductor Area CSA:0.9mm²; Product Range:PIDG Series; Insulator Colour:Red, White; Insulator Material:Nylon (Polyamide); Connector Type:Ring Tongue RoHS Compliant: Yes
Description
Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:20AWG; Conductor Area CSA:0.9mm²; Product Range:PIDG Series; Insulator Colour:Red, White; Insulator Material:Nylon (Polyamide); Connector Type:Ring Tongue RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stud Size - Metric Amp - Te Connectivity - 15AC1489 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
15AC1489
Stud Size - Metric Amp - Te Connectivity 15AC1489
Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:20AWG; Conductor Area CSA:0.9mm²; Product Range:PIDG Series; Insulator Colour:Red, White; Insulator Material:Nylon (Polyamide); Connector Type:Ring Tongue RoHS Compliant: Yes

Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:20AWG; Conductor Area CSA:0.9mm²; Product Range:PIDG Series; Insulator Colour:Red, White; Insulator Material:Nylon (Polyamide); Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC1489
Product Name Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Connector - 8925 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N Female To N Male To N Female T-Shaped Adapter - ET-NFS-NMS-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details