TE Connectivity Stud Size - Metric Amp - Te Connectivity 2-320571-3.

Description
Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:22AWG; Conductor Area CSA:0.33mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon RoHS Compliant: Yes
Description
Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:22AWG; Conductor Area CSA:0.33mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stud Size - Metric Amp - Te Connectivity - 24AC1674 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
24AC1674
Stud Size - Metric Amp - Te Connectivity 24AC1674
Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:22AWG; Conductor Area CSA:0.33mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon RoHS Compliant: Yes

Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:22AWG; Conductor Area CSA:0.33mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC1674
Product Name Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P209E8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details