TE Connectivity Ring Connectors 2-320569-6

Description
Ring Terminal Connector 1/4 Stud Circular 10 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 10 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27516-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27516-ND
Ring Connectors A27516-ND
Ring Terminal Connector 1/4 Stud Circular 10 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 10 AWG Crimp

Buy Now Datasheet
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook - 2-320569-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook
2-320569-6
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook 2-320569-6
TERMINAL,PIDG R IR 10 1/4

TERMINAL,PIDG R IR 10 1/4

Buy Now
Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity - 73C0836 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity
73C0836
Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity 73C0836
TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Brown, Yellow; Body Material:Copper RoHS Compliant: Yes

TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Brown, Yellow; Body Material:Copper RoHS Compliant: Yes

Supplier's Site
Terminal,pidg R Ir 10 1/4 Amp - Te Connectivity - 41AJ5767 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg R Ir 10 1/4 Amp - Te Connectivity
41AJ5767
Terminal,pidg R Ir 10 1/4 Amp - Te Connectivity 41AJ5767
TERMINAL,PIDG R IR 10 1/4

TERMINAL,PIDG R IR 10 1/4

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27516-ND 2-320569-6 73C0836 41AJ5767
Product Name Ring Connectors Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity Terminal,pidg R Ir 10 1/4 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Circular Connector Assemblies - 1124-CAB.H08.ELA.C52S-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details