TE Connectivity 300V Electronic Connector 2-320568-1

Description
Yellow PIDG Terminal, 12-10 AWG, 300V, Copper/Tin Product overview: 2-320568-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-320568-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Yellow PIDG Terminal, 12-10 AWG, 300V, Copper/Tin Product overview: 2-320568-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-320568-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V Electronic Connector
392-2-320568-1
300V Electronic Connector 392-2-320568-1
Yellow PIDG Terminal, 12-10 AWG, 300V, Copper/Tin Product overview: 2-320568-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-320568-1 can be used for catalog matching and distributor lookup.

Yellow PIDG Terminal, 12-10 AWG, 300V, Copper/Tin Product overview: 2-320568-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-320568-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 971253-2-320568-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
971253-2-320568-1
Connectors, Interconnects - Terminals - Ring Connectors 971253-2-320568-1
Win Source Part Number: 971253-2-320568-1 Category: Connectors, Interconnects>Termin als - Ring Connectors Series: PIDG Color: Yellow Features: Serrated Termination Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 10-12 AWG Contact Material: Copper Material - Insulation: Polyamide (PA), Nylon Standard Package: 2,500 Terminal Type: Circular Thickness: 0.040" (1.02mm) Width - Outer Edges: 0.375" (9.53mm) Length - Overall: 1.083" (27.51mm) Insulation: Insulated Insulation Diameter: 0.150" ~ 0.230" (3.81mm ~ 5.84mm) Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 23205681,A28130,2-32 0568-1-ND,A28130-ND, 2266-2-320568-1,A272 80TR,A27280CT Base Product Number: 320568

Win Source Part Number: 971253-2-320568-1
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: PIDG
Color: Yellow
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 10-12 AWG
Contact Material: Copper
Material - Insulation: Polyamide (PA), Nylon
Standard Package: 2,500
Terminal Type: Circular
Thickness: 0.040" (1.02mm)
Width - Outer Edges: 0.375" (9.53mm)
Length - Overall: 1.083" (27.51mm)
Insulation: Insulated
Insulation Diameter: 0.150" ~ 0.230" (3.81mm ~ 5.84mm)
Stud/Tab Size: 8 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 23205681,A28130,2-320568-1-ND,A28130-ND,2266-2-320568-1,A27280TR,A27280CT
Base Product Number: 320568

Buy Now Datasheet
Ring Connectors - A27280CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27280CT-ND
Ring Connectors A27280CT-ND
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Connectors - A27280TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27280TR-ND
Ring Connectors A27280TR-ND
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
2-320568-1 Rohs Compliant Amp - Te Connectivity - 82AC1148 - Newark, An Avnet Company
Chicago, IL, United States
2-320568-1 Rohs Compliant Amp - Te Connectivity
82AC1148
2-320568-1 Rohs Compliant Amp - Te Connectivity 82AC1148
2-320568-1 ROHS COMPLIANT: YES

2-320568-1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-2-320568-1 971253-2-320568-1 A27280CT-ND 82AC1148
Product Name 300V Electronic Connector Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors 2-320568-1 Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details