TE Connectivity 300V Electronic Connector 2-320565-1

Description
PIDG Terminal, 16-14 AWG, Crimp, Insulated, Blue, 300V Product overview: 2-320565-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-320565-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PIDG Terminal, 16-14 AWG, Crimp, Insulated, Blue, 300V Product overview: 2-320565-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-320565-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V Electronic Connector
392-2-320565-1
300V Electronic Connector 392-2-320565-1
PIDG Terminal, 16-14 AWG, Crimp, Insulated, Blue, 300V Product overview: 2-320565-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-320565-1 can be used for catalog matching and distributor lookup.

PIDG Terminal, 16-14 AWG, Crimp, Insulated, Blue, 300V Product overview: 2-320565-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-320565-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - A1071CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A1071CT-ND
Ring Connectors A1071CT-ND
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Ring Connectors - A1071TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A1071TR-ND
Ring Connectors A1071TR-ND
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects -Terminals- Ring Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminals- Ring Connectors
Connectors, Interconnects -Terminals- Ring Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Terminals- Ring Connectors Series: PIDG Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Terminal Type: Circular Stud/Tab Size: 8 Stud Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.343" (8.71mm) Length - Overall: 0.859" (21.82mm)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Terminals- Ring Connectors
Series: PIDG
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Terminal Type: Circular
Stud/Tab Size: 8 Stud
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.343" (8.71mm)
Length - Overall: 0.859" (21.82mm)

Buy Now Datasheet
Ring Connectors - 2-320565-1 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
2-320565-1
Ring Connectors 2-320565-1
CONN RING CIRC 14-16AWG #8 CRIMP

CONN RING CIRC 14-16AWG #8 CRIMP

Supplier's Site Datasheet
Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity - 26R1487 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity
26R1487
Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity 26R1487
TERMINAL, RING TONGUE, #8, CRIMP, BLUE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP, BLUE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #8, Crimp, Blue, Full Reel; Stud Size - Metric Amp - Te Connectivity - 27X7150 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Blue, Full Reel; Stud Size - Metric Amp - Te Connectivity
27X7150
Terminal, Ring Tongue, #8, Crimp, Blue, Full Reel; Stud Size - Metric Amp - Te Connectivity 27X7150
TERMINAL, RING TONGUE, #8, CRIMP, BLUE, FULL REEL; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP, BLUE, FULL REEL; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-2-320565-1 A1071CT-ND 2-320565-1 26R1487
Product Name 300V Electronic Connector Ring Connectors Connectors, Interconnects -Terminals- Ring Connectors Ring Connectors Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Header; 10; 8 A; 125/300 V; 0.150 in.; 1.55 in.; Polyamide 6.6 - 70078494 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details