TE Connectivity Ring Connectors 2-320560-1

Description
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27256CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27256CT-ND
Ring Connectors A27256CT-ND
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Ring Connectors - A27256TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27256TR-ND
Ring Connectors A27256TR-ND
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity - 23C6320 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity
23C6320
Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity 23C6320
TERMINAL, RING TONGUE, #8, CRIMP, BLUE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP, BLUE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Amp - Te Connectivity - 69H8619 - Newark, An Avnet Company
Chicago, IL, United States
Amp - Te Connectivity
69H8619
Amp - Te Connectivity 69H8619
Amp - Te Connectivity

Amp - Te Connectivity

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27256CT-ND 23C6320 69H8619
Product Name Ring Connectors Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data