TE Connectivity Ring Connectors 2-320554-1

Description
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27239TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27239TR-ND
Ring Connectors A27239TR-ND
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A27239CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27239CT-ND
Ring Connectors A27239CT-ND
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, M4, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity - 75Y9530 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M4, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity
75Y9530
Terminal, Ring Tongue, M4, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity 75Y9530
TERMINAL, RING TONGUE, M4, 16AWG, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, M4, 16AWG, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A27239TR-ND 75Y9530
Product Name Ring Connectors Terminal, Ring Tongue, M4, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1408-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details