Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp
Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp
TERMINAL, RING TONGUE, #4, CRIMP, RED, FULL REEL; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes
2-320553-2 Mini-Reel PIDG R 22-16 COMM 22-18 MIL
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27227TR-ND | 26R1486 | 87X2742 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, #4, Crimp, Red, Full Reel; Stud Size - Metric Amp - Te Connectivity | 2-320553-2 Mini-Reel Pidg R 22-16 Comm 22-18 Mil Amp - Te Connectivity |
| Mounting | Free Hanging (In-Line) |