TE Connectivity Ring Connectors 2-320552-1

Description
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27243CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27243CT-ND
Ring Connectors A27243CT-ND
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A27243TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27243TR-ND
Ring Connectors A27243TR-ND
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1364823-2-320552-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1364823-2-320552-1
Connectors, Interconnects - Terminals - Ring Connectors 1364823-2-320552-1
Win Source Part Number: 1364823-2-320552-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: PIDG Package: Tape & Reel (TR) Product Status: Active Features: Serrated Termination Base Product Number: 320552 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 16-22 AWG Contact Finish: Tin Insulation: Insulated Length - Overall: 0.797" (20.24mm) Color: Red Termination: Crimp Contact Material: Copper Terminal Type: Circular Insulation Diameter: 0.080" ~ 0.125" (2.03mm ~ 3.18mm) Material - Insulation: Polyamide (PA), Nylon Stud/Tab Size: 10 Stud Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.281" (7.14mm)

Win Source Part Number: 1364823-2-320552-1
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: PIDG
Package: Tape & Reel (TR)
Product Status: Active
Features: Serrated Termination
Base Product Number: 320552
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 16-22 AWG
Contact Finish: Tin
Insulation: Insulated
Length - Overall: 0.797" (20.24mm)
Color: Red
Termination: Crimp
Contact Material: Copper
Terminal Type: Circular
Insulation Diameter: 0.080" ~ 0.125" (2.03mm ~ 3.18mm)
Material - Insulation: Polyamide (PA), Nylon
Stud/Tab Size: 10 Stud
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.281" (7.14mm)

Buy Now Datasheet
Singapore, Singapore
300V Electronic Connector
392-2-320552-1
300V Electronic Connector 392-2-320552-1
PIDG Insulated Crimp Terminal, Red Nylon, 22-16 AWG, 300V Product overview: 2-320552-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-320552-1 can be used for catalog matching and distributor lookup.

PIDG Insulated Crimp Terminal, Red Nylon, 22-16 AWG, 300V Product overview: 2-320552-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-320552-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring Tongue, #10, Crimp, Red, Full Reel; Stud Size - Metric Amp - Te Connectivity - 26R1485 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp, Red, Full Reel; Stud Size - Metric Amp - Te Connectivity
26R1485
Terminal, Ring Tongue, #10, Crimp, Red, Full Reel; Stud Size - Metric Amp - Te Connectivity 26R1485
TERMINAL, RING TONGUE, #10, CRIMP, RED, FULL REEL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP, RED, FULL REEL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site
2-320552-1 Mini-Reel Pidg R 22-16 Comm 22-18 Mil Rohs Compliant Amp - Te Connectivity - 87X2740 - Newark, An Avnet Company
Chicago, IL, United States
2-320552-1 Mini-Reel Pidg R 22-16 Comm 22-18 Mil Rohs Compliant Amp - Te Connectivity
87X2740
2-320552-1 Mini-Reel Pidg R 22-16 Comm 22-18 Mil Rohs Compliant Amp - Te Connectivity 87X2740
2-320552-1 Mini-Reel PIDG R 22-16 COMM 22-18 MIL RoHS Compliant: Yes

2-320552-1 Mini-Reel PIDG R 22-16 COMM 22-18 MIL RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27243CT-ND 1364823-2-320552-1 392-2-320552-1 26R1485 87X2740
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors 300V Electronic Connector Terminal, Ring Tongue, #10, Crimp, Red, Full Reel; Stud Size - Metric Amp - Te Connectivity 2-320552-1 Mini-Reel Pidg R 22-16 Comm 22-18 Mil Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details