TE Connectivity 300V Electronic Connector 2-32053-1

Description
Female Spade Terminal, 16-22AWG, Copper, Tin Plated, Insulated, 300V Product overview: 2-32053-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-32053-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Spade Terminal, 16-22AWG, Copper, Tin Plated, Insulated, 300V Product overview: 2-32053-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-32053-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V Electronic Connector
392-2-32053-1
300V Electronic Connector 392-2-32053-1
Female Spade Terminal, 16-22AWG, Copper, Tin Plated, Insulated, 300V Product overview: 2-32053-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-32053-1 can be used for catalog matching and distributor lookup.

Female Spade Terminal, 16-22AWG, Copper, Tin Plated, Insulated, 300V Product overview: 2-32053-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-32053-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Spade Connectors - A28069CT-ND - DigiKey
Thief River Falls, MN, United States
Spade Connectors
A28069CT-ND
Spade Connectors A28069CT-ND
Red 8 Stud Spade Terminal Connector Crimp 16-22 AWG

Red 8 Stud Spade Terminal Connector Crimp 16-22 AWG

Buy Now Datasheet
Spade Connectors - A28069TR-ND - DigiKey
Thief River Falls, MN, United States
Spade Connectors
A28069TR-ND
Spade Connectors A28069TR-ND
Red 8 Stud Spade Terminal Connector Crimp 16-22 AWG

Red 8 Stud Spade Terminal Connector Crimp 16-22 AWG

Buy Now Datasheet
Connectors, Interconnects -Terminals Spade Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminals Spade Connectors
Connectors, Interconnects -Terminals Spade Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Terminals Spade Connectors Series: PIDG Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Terminal Type: Standard Stud/Tab Size: 8 Stud Width - Outer Edges: 0.375" (9.53mm) Length - Overall: 0.908" (23.06mm) Mounting Type: Free Hanging (In-Line)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Terminals Spade Connectors
Series: PIDG
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Terminal Type: Standard
Stud/Tab Size: 8 Stud
Width - Outer Edges: 0.375" (9.53mm)
Length - Overall: 0.908" (23.06mm)
Mounting Type: Free Hanging (In-Line)

Buy Now Datasheet
Pidg Spd 22-16 Comm 22-18Mil 8 Rohs Compliant Amp - Te Connectivity - 81H2011 - Newark, An Avnet Company
Chicago, IL, United States
Pidg Spd 22-16 Comm 22-18Mil 8 Rohs Compliant Amp - Te Connectivity
81H2011
Pidg Spd 22-16 Comm 22-18Mil 8 Rohs Compliant Amp - Te Connectivity 81H2011
PIDG SPD 22-16 COMM 22-18MIL 8 ROHS COMPLIANT: YES

PIDG SPD 22-16 COMM 22-18MIL 8 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-2-32053-1 A28069CT-ND 81H2011
Product Name 300V Electronic Connector Spade Connectors Connectors, Interconnects -Terminals Spade Connectors Pidg Spd 22-16 Comm 22-18Mil 8 Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details