TE Connectivity Ring Connectors 2-31897-2

Description
Ring Terminal Connector 3/8 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A100489TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100489TR-ND
Ring Connectors A100489TR-ND
Ring Terminal Connector 3/8 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A100489CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100489CT-ND
Ring Connectors A100489CT-ND
Ring Terminal Connector 3/8 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
300V Electronic Connector
392-2-31897-2
300V Electronic Connector 392-2-31897-2
Ring Terminal, 16-22AWG, Copper, Tin, Insulated, 300V Product overview: 2-31897-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-31897-2 can be used for catalog matching and distributor lookup.

Ring Terminal, 16-22AWG, Copper, Tin, Insulated, 300V Product overview: 2-31897-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-31897-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 16Awg, Red; Stud Size - Metric Amp - Te Connectivity
31C8736
Terminal, Ring Tongue, 3/8", 16Awg, Red; Stud Size - Metric Amp - Te Connectivity 31C8736
TERMINAL, RING TONGUE, 3/8", 16AWG, RED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 16AWG, RED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100489TR-ND 392-2-31897-2 31C8736
Product Name Ring Connectors 300V Electronic Connector Terminal, Ring Tongue, 3/8", 16Awg, Red; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1510-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector
View Details