TE Connectivity 300V Electronic Connector 2-31895-1

Description
PIDG Red Insulated Crimp Terminal, 22-16 AWG, 300V Product overview: 2-31895-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-31895-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PIDG Red Insulated Crimp Terminal, 22-16 AWG, 300V Product overview: 2-31895-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-31895-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V Electronic Connector
392-2-31895-1
300V Electronic Connector 392-2-31895-1
PIDG Red Insulated Crimp Terminal, 22-16 AWG, 300V Product overview: 2-31895-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-31895-1 can be used for catalog matching and distributor lookup.

PIDG Red Insulated Crimp Terminal, 22-16 AWG, 300V Product overview: 2-31895-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-31895-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - A0886CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0886CT-ND
Ring Connectors A0886CT-ND
Ring Terminal Connector 5/16 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A0886TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0886TR-ND
Ring Connectors A0886TR-ND
Ring Terminal Connector 5/16 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 5/16In, Crimp Red, Full Reel; Stud Size - Metric Amp - Te Connectivity - 26R1484 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 5/16In, Crimp Red, Full Reel; Stud Size - Metric Amp - Te Connectivity
26R1484
Terminal, Ring Tongue, 5/16In, Crimp Red, Full Reel; Stud Size - Metric Amp - Te Connectivity 26R1484
TERMINAL, RING TONGUE, 5/16IN, CRIMP RED, FULL REEL; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16IN, CRIMP RED, FULL REEL; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 5/16In, Crimp Red, Full Reel; Stud Size - Metric Amp - Te Connectivity - 23AH2810 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 5/16In, Crimp Red, Full Reel; Stud Size - Metric Amp - Te Connectivity
23AH2810
Terminal, Ring Tongue, 5/16In, Crimp Red, Full Reel; Stud Size - Metric Amp - Te Connectivity 23AH2810
TERMINAL, RING TONGUE, 5/16IN, CRIMP RED, FULL REEL; STUD SIZE - METRIC:M8; STUD SIZE - IMPERIAL:5/16"; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:1.42MM ; PRODUCT RANGE:PIDG SERIES; INSULATOR COLOUR:RED; CONNECTOR TYPE:RING TONGUE ROHS COMPLIANT: YES

TERMINAL, RING TONGUE, 5/16IN, CRIMP RED, FULL REEL; STUD SIZE - METRIC:M8; STUD SIZE - IMPERIAL:5/16"; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:1.42MM ; PRODUCT RANGE:PIDG SERIES; INSULATOR COLOUR:RED; CONNECTOR TYPE:RING TONGUE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-2-31895-1 A0886CT-ND 26R1484
Product Name 300V Electronic Connector Ring Connectors Terminal, Ring Tongue, 5/16In, Crimp Red, Full Reel; Stud Size - Metric Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data