TE Connectivity Terminal, Ring Tongue, 5/16In, Crimp Red, Full Reel; Stud Size - Metric Amp - Te Connectivity 2-31895-1.

Description
TERMINAL, RING TONGUE, 5/16IN, CRIMP RED, FULL REEL; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes
Description
TERMINAL, RING TONGUE, 5/16IN, CRIMP RED, FULL REEL; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 5/16In, Crimp Red, Full Reel; Stud Size - Metric Amp - Te Connectivity - 30AC3734 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 5/16In, Crimp Red, Full Reel; Stud Size - Metric Amp - Te Connectivity
30AC3734
Terminal, Ring Tongue, 5/16In, Crimp Red, Full Reel; Stud Size - Metric Amp - Te Connectivity 30AC3734
TERMINAL, RING TONGUE, 5/16IN, CRIMP RED, FULL REEL; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16IN, CRIMP RED, FULL REEL; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC3734
Product Name Terminal, Ring Tongue, 5/16In, Crimp Red, Full Reel; Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details